The 106NPS010M is a non-polar aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 10 µF, a maximum ESR of 33.157 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 17 mA at 85°C. It has a cylindrical surface-mount package measuring 4 mm in diameter and 5.4 mm in length. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It complies with a load life test of 1000 hours at 85°C with rated voltage and a shelf life test of 1000 hours at 85°C with no voltage applied, maintaining specified limits on capacitance change, dissipation factor, and leakage current. Soldering heat resistance is validated by a 30-second exposure to 250°C.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 106NPS010M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |