Cornell Dubilier Aluminum Electrolytic Capacitors 106CKE450MLU

Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 10µF 450V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 10µF 450V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-106CKE450MLU - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-106CKE450MLU
Aluminum Electrolytic Capacitors 2002-106CKE450MLU
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 10µF 450V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 10µF 450V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 106CKE450MLU-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
106CKE450MLU-ND
Aluminum Electrolytic Capacitors 106CKE450MLU-ND
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 33.16Ohm @ 120Hz 2000 Hrs @ 105°C

10µF 450V Aluminum Electrolytic Capacitors Radial, Can 33.16Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 106CKE450MLU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
106CKE450MLU
Capacitors - Aluminum Electrolytic Capacitors 106CKE450MLU
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-106CKE450MLU 106CKE450MLU-ND 106CKE450MLU
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Bypass Bypass; Bypass, Decoupling
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details