Aluminum electrolytic capacitor with axial leads, rated for 450 WVDC and 1 µF capacitance, features a maximum RMS ripple current of 19 mA at 120 Hz and +85°C, with dimensions of 8x16 mm. Operating temperature ranges from -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change limited to <20% of initial value. Leakage current is ≤0.03CV or 4 µA, whichever is greater. Dissipation factor is 0.24. Shelf life is 1000 hours at 85°C with no voltage applied. ESR is 414.466 Ω at 120 Hz and +20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1µF 450V
1µF 450V Aluminum Electrolytic Capacitors Axial, Can 414.466Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1UF 20% 450V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105TTA450M | 2002-105TTA450M | 1572-1281-ND | 105TTA450M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |