Cornell Dubilier Aluminum Electrolytic Capacitors 105CKE100M

Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1µF 100V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-105CKE100M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-105CKE100M
Aluminum Electrolytic Capacitors 2002-105CKE100M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1µF 100V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 105CKE100M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
105CKE100M-ND
Aluminum Electrolytic Capacitors 105CKE100M-ND
1µF 100V Aluminum Electrolytic Capacitors Radial, Can 132.63Ohm @ 120Hz 2000 Hrs @ 105°C

1µF 100V Aluminum Electrolytic Capacitors Radial, Can 132.63Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 105CKE100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
105CKE100M
Capacitors - Aluminum Electrolytic Capacitors 105CKE100M
CAP ALUM 1UF 20% 100V RADIAL

CAP ALUM 1UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-105CKE100M 105CKE100M-ND 105CKE100M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Bypass Bypass; Bypass, Decoupling
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1733446 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details