The 105BPA100M is a bi-polar aluminum electrolytic capacitor rated for 100 WVDC, with a capacitance of 1 µF, an ESR of 165.786 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 25 mA at 85°C. It is housed in an axial leaded package with dimensions of 6.3 mm in diameter and 16 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and meets load life specifications of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 105BPA100M | 1572-105BPA100M-ND | 2002-105BPA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1 microF |