Cornell Dubilier Connectors, Interconnects - Memory Connectors - Inline Module Sockets 104MWR100K

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - Inline Module Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Manufacturer: AMIS Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Termination: Solder

Manufacturer: AMIS
Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products