Cornell Dubilier Aluminum Electrolytic Capacitors 104CKH050M

Description
0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.65786Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.65786Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 104CKH050M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
104CKH050M-ND
Aluminum Electrolytic Capacitors 104CKH050M-ND
0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.65786Ohm @ 120Hz 2000 Hrs @ 105°C

0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.65786Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 104CKH050M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
104CKH050M
Capacitors - Aluminum Electrolytic Capacitors 104CKH050M
CAP ALUM 0.1UF 20% 50V RADIAL

CAP ALUM 0.1UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 104CKH050M-ND 104CKH050M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details