The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. The 101C892U063EA2B variant has a capacitance of 8,900 µF, a rated voltage of 63 Vdc, a maximum ESR of 28.0 mΩ at 25 °C, and a ripple current rating of 10.4 A at 85 °C. It features a 1 3/4 inch diameter and 2 1/8 inch length with a high post terminal, and includes a Polyester insulation. The capacitor is built with Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour endurance life test at 105 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C892U063EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |