The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with an operating temperature range of -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for heat dissipation in all mounting orientations, a rated voltage range of 7.5 to 250 Vdc, and capacitance values up to 1.5 F. The part 101C884U010DP2D corresponds to a 880,000 µF capacitor with a 10 Vdc rating, a 3-inch diameter, and a 5 7/8-inch length, mounted via a stud terminal. It has a maximum ESR of 3.3 mΩ at 25 °C and a ripple current rating of 59.2 A at 85 °C. The capacitor meets a 5,000-hour load life specification at 105 °C and maintains over 90% of its capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C884U010DP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |