The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C with 5,000 hour load life at 105 °C. The 101C833U050DJ2D variant features a 3-inch diameter, 3 5/8-inch length, and a stud mount with a high-current terminal, rated for 50 Vdc. It has a capacitance of 83,000 µF, a maximum ESR of 7.3 mΩ at 120 Hz, and a rated ripple current of 34.4 A at 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations and meets the endurance and shelf-life tests specified for the series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 101C833U050DJ2D | 101C833U050DJ2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |