Cornell Dubilier Aluminum Electrolytic 101C184U010BJ2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is designed for high-ripple current military and industrial applications requiring full performance down to -55 °C and low equivalent series resistance (ESR). It is available in stud-mounted configurations with a 3.000-inch diameter and 3.625-inch length (case code BJ2B), and supports rated voltages from 7.5 to 250 Vdc. With a capacitance of 180,000 µF, it features an ESR of 7.4 mΩ at 120 Hz and a ripple current rating of 26.5 A at 85 °C. The capacitor has a thermal-pak™ extended cathode construction, operates across -55 °C to +105 °C, and is rated for 5,000 hours of load life at 105 °C. Capacitance tolerance is -10% to +75%, with a leakage current limit of 1.5√CV µA, not exceeding 4 mA at 5 minutes. The unit meets end-of-life specifications with ≤20% capacitance change, ≤200% ESR increase, and ≤100% leakage current increase after endurance testing.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is designed for high-ripple current military and industrial applications requiring full performance down to -55 °C and low equivalent series resistance (ESR). It is available in stud-mounted configurations with a 3.000-inch diameter and 3.625-inch length (case code BJ2B), and supports rated voltages from 7.5 to 250 Vdc. With a capacitance of 180,000 µF, it features an ESR of 7.4 mΩ at 120 Hz and a ripple current rating of 26.5 A at 85 °C. The capacitor has a thermal-pak™ extended cathode construction, operates across -55 °C to +105 °C, and is rated for 5,000 hours of load life at 105 °C. Capacitance tolerance is -10% to +75%, with a leakage current limit of 1.5√CV µA, not exceeding 4 mA at 5 minutes. The unit meets end-of-life specifications with ≤20% capacitance change, ≤200% ESR increase, and ≤100% leakage current increase after endurance testing.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C184U010BJ2B
Aluminum Electrolytic 101C184U010BJ2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C184U010BJ2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers