Wilden Pump & Engineering, LLC Motor Driven Pump 1/1/2654

Description
PUMP, 1/2 INCH, POLYPROPYLENE, DIAPHRAGM, SELF-PRIMING. FREE 2 YEAR RADWELL WARRANTY
Description
PUMP, 1/2 INCH, POLYPROPYLENE, DIAPHRAGM, SELF-PRIMING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 12295258 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
12295258
Motor Driven Pump 12295258
PUMP, 1/2 INCH, POLYPROPYLENE, DIAPHRAGM, SELF-PRIMING. FREE 2 YEAR RADWELL WARRANTY

PUMP, 1/2 INCH, POLYPROPYLENE, DIAPHRAGM, SELF-PRIMING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 12295258
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
02K3-X2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details