Knowles Precision Devices Ceramic Capacitors 0805Y5000221KXT

Description
220pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y5000221KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805Y5000221KXT-ND
Ceramic Capacitors 0805Y5000221KXT-ND
220pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

220pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 976834-0805Y5000221KXT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
976834-0805Y5000221KXT
Capacitors - Ceramic Capacitors 976834-0805Y5000221KXT
Win Source Part Number: 976834-0805Y5000221K XT Category: Capacitors>Ceramic Capacitors Series: FlexiCap™ Features: Soft Termination Package: Tape & Reel (TR) Applications: Boardflex Sensitive Standard Package: 3,000 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R (2R1) Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 0805Y

Win Source Part Number: 976834-0805Y5000221KXT
Category: Capacitors>Ceramic Capacitors
Series: FlexiCap™
Features: Soft Termination
Package: Tape & Reel (TR)
Applications: Boardflex Sensitive
Standard Package: 3,000
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R (2R1)
Thickness (Max): 0.051" (1.30mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: 0805Y

Buy Now Datasheet
Singapore, Singapore
220PF 500V Capacitor
60-0805Y5000221KXT
220PF 500V Capacitor 60-0805Y5000221KXT
CAP CER 220PF 500V X7R 0805 Product overview: 0805Y5000221KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805Y5000221KXT can be used for catalog matching and distributor lookup.

CAP CER 220PF 500V X7R 0805 Product overview: 0805Y5000221KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805Y5000221KXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0805Y5000221KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805Y5000221KXT
Ceramic Capacitors 0805Y5000221KXT
CAP CER 220PF 500V X7R 0805

CAP CER 220PF 500V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0805Y5000221KXT-ND 976834-0805Y5000221KXT 60-0805Y5000221KXT 0805Y5000221KXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 220PF 500V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details