Knowles Precision Devices Ceramic Capacitors 0805Y2500180KFT

Description
18pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
18pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y2500180KFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805Y2500180KFT-ND
Ceramic Capacitors 0805Y2500180KFT-ND
18pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805Y2500180KFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805Y2500180KFT
Ceramic Capacitors 0805Y2500180KFT
CAP CER 18PF 250V C0G/NP0 0805

CAP CER 18PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0805Y2500180KFT-ND 0805Y2500180KFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1833161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details