Knowles Ceramic Capacitors 0805Y2500103KNT

Description
10000pF ±10% 250V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 250V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1441-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1441-1-ND
Ceramic Capacitors 1608-1441-1-ND
10000pF ±10% 250V Ceramic Capacitor X8R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1441-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1441-2-ND
Ceramic Capacitors 1608-1441-2-ND
10000pF ±10% 250V Ceramic Capacitor X8R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1441-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1441-6-ND
Ceramic Capacitors 1608-1441-6-ND
10000pF ±10% 250V Ceramic Capacitor X8R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1441-1-ND 1608-1441-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers