Knowles Ceramic Capacitors 0805Y2000681JAT

Description
680pF ±5% 200V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet
Description
680pF ±5% 200V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y2000681JAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805Y2000681JAT-ND
Ceramic Capacitors 0805Y2000681JAT-ND
680pF ±5% 200V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

680pF ±5% 200V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805Y2000681JAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805Y2000681JAT
Ceramic Capacitors 0805Y2000681JAT
CAP CER 680PF 200V C0G/NP0 0805

CAP CER 680PF 200V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0805Y2000681JAT-ND 0805Y2000681JAT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details