Knowles Ceramic Capacitors 0805Y2000103MST

Description
10000pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1026-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1026-2-ND
Ceramic Capacitors 1608-1026-2-ND
10000pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1026-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1026-1-ND
Ceramic Capacitors 1608-1026-1-ND
10000pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1026-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1026-6-ND
Ceramic Capacitors 1608-1026-6-ND
10000pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805Y2000103MST - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805Y2000103MST
Ceramic Capacitors 0805Y2000103MST
CAP CER 10000PF 200V X7R 0805

CAP CER 10000PF 200V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1026-2-ND 1608-1026-6-ND 0805Y2000103MST
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers