Knowles Feed Through, Pass Through Capacitors 0805Y1000222METE03

Description
2200pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-0805Y1000222METE03DKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-0805Y1000222METE03DKR-ND
Feed Through, Pass Through Capacitors 1608-0805Y1000222METE03DKR-ND
2200pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-0805Y1000222METE03CT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-0805Y1000222METE03CT-ND
Feed Through, Pass Through Capacitors 1608-0805Y1000222METE03CT-ND
2200pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-0805Y1000222METE03TR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-0805Y1000222METE03TR-ND
Feed Through, Pass Through Capacitors 1608-0805Y1000222METE03TR-ND
2200pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0805Y1000222METE03DKR-ND 1608-0805Y1000222METE03CT-ND
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers