Knowles Precision Devices Feed Through, Pass Through Capacitors 0805Y1000102MXTE01

Description
1000pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1019-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1019-1-ND
Feed Through, Pass Through Capacitors 1608-1019-1-ND
1000pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)

1000pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1019-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1019-2-ND
Feed Through, Pass Through Capacitors 1608-1019-2-ND
1000pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)

1000pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1019-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1019-6-ND
Feed Through, Pass Through Capacitors 1608-1019-6-ND
1000pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)

1000pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 100V Capacitor
845-0805Y1000102MXTE01
1000PF 100V Capacitor 845-0805Y1000102MXTE01
CAP FEEDTHRU 1000PF 100V 0805 Product overview: 0805Y1000102MXTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-0805Y1000102MXTE 01 can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1000PF 100V 0805 Product overview: 0805Y1000102MXTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-0805Y1000102MXTE01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1019-1-ND 1608-1019-6-ND 845-0805Y1000102MXTE01
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 1000PF 100V Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details