Knowles Precision Devices Ceramic Capacitors 0805Y063P600HQT

Description
CAP CER 0.6PF 63V C0G/NP0 0805
Datasheet
Description
CAP CER 0.6PF 63V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y063P600HQT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805Y063P600HQT
Ceramic Capacitors 0805Y063P600HQT
CAP CER 0.6PF 63V C0G/NP0 0805

CAP CER 0.6PF 63V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 0805Y063P600HQT
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers