Knowles Precision Devices Ceramic Capacitors 0805Y0630152GFT

Description
1500pF ±2% 63V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±2% 63V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y0630152GFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805Y0630152GFT-ND
Ceramic Capacitors 0805Y0630152GFT-ND
1500pF ±2% 63V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±2% 63V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0805Y0630152GFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
WVDC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitor - Multilayer - M15G101J2-FTR - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details