Knowles Ceramic Capacitors 0805Y0630151MET

Description
150pF ±20% 63V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
150pF ±20% 63V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y0630151MET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805Y0630151MET-ND
Ceramic Capacitors 0805Y0630151MET-ND
150pF ±20% 63V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

150pF ±20% 63V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805Y0630151MET - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805Y0630151MET
Ceramic Capacitors 0805Y0630151MET
CAP CER 150PF 63V X7R 0805

CAP CER 150PF 63V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0805Y0630151MET-ND 0805Y0630151MET
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers