Knowles Precision Devices Ceramic Capacitors 0805Y0500473KXT

Description
CAP CER 0.047UF 50V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.047UF 50V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805Y0500473KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y0500473KXTDKR-ND
Ceramic Capacitors 1608-0805Y0500473KXTDKR-ND
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y0500473KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y0500473KXTCT-ND
Ceramic Capacitors 1608-0805Y0500473KXTCT-ND
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y0500473KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y0500473KXTTR-ND
Ceramic Capacitors 1608-0805Y0500473KXTTR-ND
0.047µF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805Y0500473KXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0805Y0500473KXT
Capacitors - Ceramic Capacitors 0805Y0500473KXT
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0805Y0500473KXTDKR-ND 1608-0805Y0500473KXTCT-ND 0805Y0500473KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C193U063BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details