Knowles Precision Devices Ceramic Capacitors 0805Y0500333KXT

Description
CAP CER 0.033UF 50V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.033UF 50V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805Y0500333KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y0500333KXTDKR-ND
Ceramic Capacitors 1608-0805Y0500333KXTDKR-ND
CAP CER 0.033UF 50V X7R 0805

CAP CER 0.033UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y0500333KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y0500333KXTCT-ND
Ceramic Capacitors 1608-0805Y0500333KXTCT-ND
CAP CER 0.033UF 50V X7R 0805

CAP CER 0.033UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y0500333KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y0500333KXTTR-ND
Ceramic Capacitors 1608-0805Y0500333KXTTR-ND
0.033µF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0805Y0500333KXTDKR-ND 1608-0805Y0500333KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 225SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details