Knowles Ceramic Capacitors 0805Y0500104KET

Description
CAP CER 0.1UF 50V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805Y0500104KETDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y0500104KETDKR-ND
Ceramic Capacitors 1608-0805Y0500104KETDKR-ND
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y0500104KETCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y0500104KETCT-ND
Ceramic Capacitors 1608-0805Y0500104KETCT-ND
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y0500104KETTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y0500104KETTR-ND
Ceramic Capacitors 1608-0805Y0500104KETTR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0805Y0500104KETDKR-ND 1608-0805Y0500104KETCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details