Knowles Ceramic Capacitors 0805Y0162P20CFT

Description
2.2pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y0162P20CFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805Y0162P20CFT-ND
Ceramic Capacitors 0805Y0162P20CFT-ND
2.2pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.2pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805Y0162P20CFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805Y0162P20CFT
Ceramic Capacitors 0805Y0162P20CFT
CAP CER 2.2PF 16V C0G/NP0 0805

CAP CER 2.2PF 16V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0805Y0162P20CFT-ND 0805Y0162P20CFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts
WVAC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers