Knowles Ceramic Capacitors 0805J6300181MXT

Description
180pF ±20% 630V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
180pF ±20% 630V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J6300181MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805J6300181MXT-ND
Ceramic Capacitors 0805J6300181MXT-ND
180pF ±20% 630V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

180pF ±20% 630V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805J6300181MXT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805J6300181MXT
Capacitors - Ceramic Capacitors 0805J6300181MXT
CAP CER 180PF 630V X7R 0805

CAP CER 180PF 630V X7R 0805

Supplier's Site
Ceramic Capacitors - 0805J6300181MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805J6300181MXT
Ceramic Capacitors 0805J6300181MXT
CAP CER 180PF 630V X7R 0805

CAP CER 180PF 630V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0805J6300181MXT-ND 0805J6300181MXT 0805J6300181MXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF330J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details