Knowles Ceramic Capacitors 0805J5000120JQT

Description
CAP CER 12PF 500V C0G/NP0 0805
Datasheet
Description
CAP CER 12PF 500V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J5000120JQT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805J5000120JQT
Ceramic Capacitors 0805J5000120JQT
CAP CER 12PF 500V C0G/NP0 0805

CAP CER 12PF 500V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 0805J5000120JQT
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers