Knowles Ceramic Capacitors 0805J5000103KXT

Description
CAP CER 10000PF 500V X7R 0805
Request a Quote Datasheet
Description
CAP CER 10000PF 500V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805J5000103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J5000103KXTDKR-ND
Ceramic Capacitors 1608-0805J5000103KXTDKR-ND
CAP CER 10000PF 500V X7R 0805

CAP CER 10000PF 500V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J5000103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J5000103KXTTR-ND
Ceramic Capacitors 1608-0805J5000103KXTTR-ND
10000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J5000103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J5000103KXTCT-ND
Ceramic Capacitors 1608-0805J5000103KXTCT-ND
CAP CER 10000PF 500V X7R 0805

CAP CER 10000PF 500V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 0805J5000103KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805J5000103KXT
Ceramic Capacitors 0805J5000103KXT
CAP CER 10000PF 500V X7R 0805

CAP CER 10000PF 500V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0805J5000103KXTDKR-ND 1608-0805J5000103KXTTR-ND 0805J5000103KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 105PSB252K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers