Knowles Precision Devices Ceramic Capacitors 0805J2504P70BUT

Description
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805J2504P70BUTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J2504P70BUTTR-ND
Ceramic Capacitors 1608-0805J2504P70BUTTR-ND
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J2504P70BUTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J2504P70BUTCT-ND
Ceramic Capacitors 1608-0805J2504P70BUTCT-ND
CAP CER 4.7PF 250V C0G/NP0 0805

CAP CER 4.7PF 250V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805J2504P70BUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805J2504P70BUT
Capacitors - Ceramic Capacitors 0805J2504P70BUT
CAP CER 4.7PF 250V C0G/NP0 0805

CAP CER 4.7PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 1608-0805J2504P70BUTTR-ND 0805J2504P70BUT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details