Knowles Ceramic Capacitors 0805J2502P00BUT

Description
CAP CER 2PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 2PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805J2502P00BUTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J2502P00BUTCT-ND
Ceramic Capacitors 1608-0805J2502P00BUTCT-ND
CAP CER 2PF 250V C0G/NP0 0805

CAP CER 2PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J2502P00BUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J2502P00BUTDKR-ND
Ceramic Capacitors 1608-0805J2502P00BUTDKR-ND
CAP CER 2PF 250V C0G/NP0 0805

CAP CER 2PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J2502P00BUTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J2502P00BUTTR-ND
Ceramic Capacitors 1608-0805J2502P00BUTTR-ND
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805J2502P00BUT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805J2502P00BUT
Ceramic Capacitors 0805J2502P00BUT
CAP CER 2PF 250V C0G/NP0 0805

CAP CER 2PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0805J2502P00BUT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0805J2502P00BUT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805J2502P00BUT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-0805J2502P00BUTCT-ND 1608-0805J2502P00BUTDKR-ND 0805J2502P00BUT 0805J2502P00BUT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C17CF2R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details