Knowles Ceramic Capacitors 0805J2501P50HUT

Description
CAP CER 1.5PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 1.5PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805J2501P50HUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J2501P50HUTDKR-ND
Ceramic Capacitors 1608-0805J2501P50HUTDKR-ND
CAP CER 1.5PF 250V C0G/NP0 0805

CAP CER 1.5PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J2501P50HUTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J2501P50HUTCT-ND
Ceramic Capacitors 1608-0805J2501P50HUTCT-ND
CAP CER 1.5PF 250V C0G/NP0 0805

CAP CER 1.5PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J2501P50HUTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J2501P50HUTTR-ND
Ceramic Capacitors 1608-0805J2501P50HUTTR-ND
1.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805J2501P50HUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805J2501P50HUT
Capacitors - Ceramic Capacitors 0805J2501P50HUT
CAP CER 1.5PF 250V C0G/NP0 0805

CAP CER 1.5PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0805J2501P50HUTDKR-ND 1608-0805J2501P50HUTCT-ND 0805J2501P50HUT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details