Knowles Ceramic Capacitors 0805J2000271JXT

Description
270pF ±5% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
270pF ±5% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J2000271JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805J2000271JXT-ND
Ceramic Capacitors 0805J2000271JXT-ND
270pF ±5% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

270pF ±5% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805J2000271JXT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805J2000271JXT
Capacitors - Ceramic Capacitors 0805J2000271JXT
CAP CER 270PF 200V X7R 0805

CAP CER 270PF 200V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 0805J2000271JXT-ND 0805J2000271JXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - M39014/011282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details