Knowles Ceramic Capacitors 0805J2000222KXT

Description
CAP CER 2200PF 200V X7R 0805
Request a Quote Datasheet
Description
CAP CER 2200PF 200V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805J2000222KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J2000222KXTDKR-ND
Ceramic Capacitors 1608-0805J2000222KXTDKR-ND
CAP CER 2200PF 200V X7R 0805

CAP CER 2200PF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J2000222KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J2000222KXTTR-ND
Ceramic Capacitors 1608-0805J2000222KXTTR-ND
2200pF ±10% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

2200pF ±10% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J2000222KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J2000222KXTCT-ND
Ceramic Capacitors 1608-0805J2000222KXTCT-ND
CAP CER 2200PF 200V X7R 0805

CAP CER 2200PF 200V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805J2000222KXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0805J2000222KXT
Capacitors - Ceramic Capacitors 0805J2000222KXT
CAP CER 2200PF 200V X7R 0805

CAP CER 2200PF 200V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0805J2000222KXTDKR-ND 1608-0805J2000222KXTTR-ND 0805J2000222KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers