Knowles Ceramic Capacitors 0805J1K08P20CCT

Description
8.2pF ±0.25pF 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J1K08P20CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805J1K08P20CCT-ND
Ceramic Capacitors 0805J1K08P20CCT-ND
8.2pF ±0.25pF 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

8.2pF ±0.25pF 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805J1K08P20CCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805J1K08P20CCT
Capacitors - Ceramic Capacitors 0805J1K08P20CCT
CAP CER 8.2PF 1KV C0G/NP0 0805

CAP CER 8.2PF 1KV C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - 0805J1K08P20CCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805J1K08P20CCT
Ceramic Capacitors 0805J1K08P20CCT
CAP CER 8.2PF 1KV C0G/NP0 0805

CAP CER 8.2PF 1KV C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0805J1K08P20CCT-ND 0805J1K08P20CCT 0805J1K08P20CCT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH2R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers