Knowles Ceramic Capacitors 0805J1000332KDT

Description
3300pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J1000332KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805J1000332KDT-ND
Ceramic Capacitors 0805J1000332KDT-ND
3300pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805J1000332KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805J1000332KDT
Ceramic Capacitors 0805J1000332KDT
CAP CER 3300PF 100V X7R 0805

CAP CER 3300PF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0805J1000332KDT-ND 0805J1000332KDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitors - 2002-103MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers