Knowles Ceramic Capacitors 0805J1000331JCT

Description
CAP CER 330PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 330PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805J1000331JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J1000331JCTDKR-ND
Ceramic Capacitors 1608-0805J1000331JCTDKR-ND
CAP CER 330PF 100V C0G/NP0 0805

CAP CER 330PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J1000331JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J1000331JCTTR-ND
Ceramic Capacitors 1608-0805J1000331JCTTR-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J1000331JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J1000331JCT-ND
Ceramic Capacitors 1608-0805J1000331JCT-ND
CAP CER 330PF 100V C0G/NP0 0805

CAP CER 330PF 100V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331424-0805J1000331JCT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331424-0805J1000331JCT
Capacitors - Ceramic Capacitors 1331424-0805J1000331JCT
Manufacturer: Knowles Syfer Win Source Part Number: 1331424-0805J1000331 JCT Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 (1B) Thickness (Max): 0.051" (1.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 0805J1000331JCT-ND,1 608-0805J1000331JCTT R,1608-0805J1000331J CT,1608-0805J1000331 JCTDKR Base Product Number: 0805J RoHS Status: ROHS3 Compliant

Manufacturer: Knowles Syfer
Win Source Part Number: 1331424-0805J1000331JCT
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 330 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0 (1B)
Thickness (Max): 0.051" (1.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 0805J1000331JCT-ND,1608-0805J1000331JCTTR,1608-0805J1000331JCT,1608-0805J1000331JCTDKR
Base Product Number: 0805J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0805J1000331JCTDKR-ND 1608-0805J1000331JCTTR-ND 1331424-0805J1000331JCT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details