Knowles Feed Through, Pass Through Capacitors 0805J1000221MCTE01

Description
220pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1464-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1464-6-ND
Feed Through, Pass Through Capacitors 1608-1464-6-ND
220pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)

220pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1464-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1464-2-ND
Feed Through, Pass Through Capacitors 1608-1464-2-ND
220pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)

220pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1464-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1464-1-ND
Feed Through, Pass Through Capacitors 1608-1464-1-ND
220pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)

220pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)

Buy Now Datasheet
CAP CER Product overview: 0805J1000221MCTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-0805J1000221MCTE 01 can be used for catalog matching and distributor lookup.

CAP CER Product overview: 0805J1000221MCTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-0805J1000221MCTE01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1464-6-ND 1608-1464-2-ND 845-0805J1000221MCTE01
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details