Knowles Precision Devices Feed Through, Pass Through Capacitors 0805J1000220MCTE03

Description
CAP PASSTHRU 22PF 20% 100V 0805
Request a Quote Datasheet
Description
CAP PASSTHRU 22PF 20% 100V 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-0805J1000220MCTE03CT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-0805J1000220MCTE03CT-ND
Feed Through, Pass Through Capacitors 1608-0805J1000220MCTE03CT-ND
CAP PASSTHRU 22PF 20% 100V 0805

CAP PASSTHRU 22PF 20% 100V 0805

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-0805J1000220MCTE03DKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-0805J1000220MCTE03DKR-ND
Feed Through, Pass Through Capacitors 1608-0805J1000220MCTE03DKR-ND
CAP PASSTHRU 22PF 20% 100V 0805

CAP PASSTHRU 22PF 20% 100V 0805

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-0805J1000220MCTE03TR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-0805J1000220MCTE03TR-ND
Feed Through, Pass Through Capacitors 1608-0805J1000220MCTE03TR-ND
22pF ±20% 100V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

22pF ±20% 100V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors 0805J1000220MCTE03
CAP CER 22PF 100V C0G/NP0 0805

CAP CER 22PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0805J1000220MCTE03CT-ND 1608-0805J1000220MCTE03DKR-ND 0805J1000220MCTE03
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers