Knowles Precision Devices Ceramic Capacitors 0805J1000180MCRE03

Description
CAP CER 18PF 100V C0G/NP0 0805
Datasheet
Description
CAP CER 18PF 100V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J1000180MCRE03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805J1000180MCRE03
Ceramic Capacitors 0805J1000180MCRE03
CAP CER 18PF 100V C0G/NP0 0805

CAP CER 18PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 0805J1000180MCRE03
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications Bypass
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details