Knowles Precision Devices Ceramic Capacitors 0805J1000101MXT

Description
100pF ±20% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±20% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J1000101MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805J1000101MXT-ND
Ceramic Capacitors 0805J1000101MXT-ND
100pF ±20% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

100pF ±20% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805J1000101MXT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805J1000101MXT
Capacitors - Ceramic Capacitors 0805J1000101MXT
CAP CER 100PF 100V X7R 0805

CAP CER 100PF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 0805J1000101MXT-ND 0805J1000101MXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details