Knowles Ceramic Capacitors 0805J0631P50DCT

Description
1.5pF ±0.5pF 63V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.5pF 63V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J0631P50DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805J0631P50DCT-ND
Ceramic Capacitors 0805J0631P50DCT-ND
1.5pF ±0.5pF 63V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

1.5pF ±0.5pF 63V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0805J0631P50DCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers