Knowles Ceramic Capacitors 0805J0630102FCT

Description
1000pF ±1% 63V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±1% 63V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805J0630102FCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J0630102FCTTR-ND
Ceramic Capacitors 1608-0805J0630102FCTTR-ND
1000pF ±1% 63V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

1000pF ±1% 63V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J0630102FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J0630102FCTDKR-ND
Ceramic Capacitors 1608-0805J0630102FCTDKR-ND
CAP CER 1000PF 63V C0G/NP0 0805

CAP CER 1000PF 63V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J0630102FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J0630102FCT-ND
Ceramic Capacitors 1608-0805J0630102FCT-ND
CAP CER 1000PF 63V C0G/NP0 0805

CAP CER 1000PF 63V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 0805J0630102FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805J0630102FCT
Ceramic Capacitors 0805J0630102FCT
CAP CER 1000PF 63V C0G/NP0 0805

CAP CER 1000PF 63V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0805J0630102FCTTR-ND 1608-0805J0630102FCTDKR-ND 0805J0630102FCT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details