Knowles Ceramic Capacitors 0805J0500681JXT

Description
680pF ±5% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
680pF ±5% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J0500681JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805J0500681JXT-ND
Ceramic Capacitors 0805J0500681JXT-ND
680pF ±5% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

680pF ±5% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805J0500681JXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0805J0500681JXT
Capacitors - Ceramic Capacitors 0805J0500681JXT
CAP CER 680PF 50V X7R 0805

CAP CER 680PF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 0805J0500681JXT-ND 0805J0500681JXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 338-4388-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers