Knowles Feed Through, Pass Through Capacitors 0805J0500473MXTE03

Description
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1003-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1003-1-ND
Feed Through, Pass Through Capacitors 1608-1003-1-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1003-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1003-6-ND
Feed Through, Pass Through Capacitors 1608-1003-6-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1003-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1003-2-ND
Feed Through, Pass Through Capacitors 1608-1003-2-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805J0500473MXTE03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805J0500473MXTE03
Ceramic Capacitors 0805J0500473MXTE03
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1003-1-ND 1608-1003-6-ND 0805J0500473MXTE03
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers