Knowles Precision Devices Feed Through, Pass Through Capacitors 0805J0500473MXTE01

Description
0.047µF Feed Through Capacitor 50V 300mA 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF Feed Through Capacitor 50V 300mA 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1462-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1462-2-ND
Feed Through, Pass Through Capacitors 1608-1462-2-ND
0.047µF Feed Through Capacitor 50V 300mA 0805 (2012 Metric)

0.047µF Feed Through Capacitor 50V 300mA 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1462-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1462-1-ND
Feed Through, Pass Through Capacitors 1608-1462-1-ND
0.047µF Feed Through Capacitor 50V 300mA 0805 (2012 Metric)

0.047µF Feed Through Capacitor 50V 300mA 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1462-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1462-6-ND
Feed Through, Pass Through Capacitors 1608-1462-6-ND
0.047µF Feed Through Capacitor 50V 300mA 0805 (2012 Metric)

0.047µF Feed Through Capacitor 50V 300mA 0805 (2012 Metric)

Buy Now Datasheet
CAP CER Product overview: 0805J0500473MXTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-0805J0500473MXTE 01 can be used for catalog matching and distributor lookup.

CAP CER Product overview: 0805J0500473MXTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-0805J0500473MXTE01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1462-2-ND 1608-1462-6-ND 845-0805J0500473MXTE01
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details