Knowles Feed Through, Pass Through Capacitors 0805J0500471MATE03

Description
470pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1339-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1339-1-ND
Feed Through, Pass Through Capacitors 1608-1339-1-ND
470pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1339-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1339-6-ND
Feed Through, Pass Through Capacitors 1608-1339-6-ND
470pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1339-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1339-2-ND
Feed Through, Pass Through Capacitors 1608-1339-2-ND
470pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1339-1-ND 1608-1339-6-ND
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details