Knowles Ceramic Capacitors 0805J0500182FCT

Description
CAP CER 1800PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 1800PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805J0500182FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J0500182FCT-ND
Ceramic Capacitors 1608-0805J0500182FCT-ND
CAP CER 1800PF 50V C0G/NP0 0805

CAP CER 1800PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J0500182FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J0500182FCTDKR-ND
Ceramic Capacitors 1608-0805J0500182FCTDKR-ND
CAP CER 1800PF 50V C0G/NP0 0805

CAP CER 1800PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J0500182FCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J0500182FCTTR-ND
Ceramic Capacitors 1608-0805J0500182FCTTR-ND
1800pF ±1% 50V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

1800pF ±1% 50V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0805J0500182FCT-ND 1608-0805J0500182FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers