Knowles Ceramic Capacitors 0805J0500101JXT

Description
100pF ±5% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J0500101JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805J0500101JXT-ND
Ceramic Capacitors 0805J0500101JXT-ND
100pF ±5% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

100pF ±5% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0805J0500101JXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0805J0500101JXT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805J0500101JXT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 0805J0500101JXT-ND 0805J0500101JXT
Product Name Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers