Knowles Ceramic Capacitors 0805E223K500KHT

Description
0.022µF ±10% 50V Ceramic Capacitor 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1021-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1021-2-ND
Ceramic Capacitors 1763-1021-2-ND
0.022µF ±10% 50V Ceramic Capacitor 0805 (2012 Metric)

0.022µF ±10% 50V Ceramic Capacitor 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1021-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1021-1-ND
Ceramic Capacitors 1763-1021-1-ND
0.022µF ±10% 50V Ceramic Capacitor 0805 (2012 Metric)

0.022µF ±10% 50V Ceramic Capacitor 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1763-1021-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details